Nuvoton Technology Corp. America Microcontrollers M0564SG4AE

Description
ARM® Cortex®-M0 NuMicro M0564 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 NuMicro M0564 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M0564SG4AE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M0564SG4AE-ND
Microcontrollers M0564SG4AE-ND
ARM® Cortex®-M0 NuMicro M0564 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M0 NuMicro M0564 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - M0564SG4AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M0564SG4AE
Microcontrollers M0564SG4AE
ARM® Cortex®-M0 NuMicro M0564 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M0 NuMicro M0564 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - M0564SG4AE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M0564SG4AE
Embedded - Microcontrollers M0564SG4AE
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M0564SG4AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M0564SG4AE
Integrated Circuits (ICs) - Embedded - Microcontrollers M0564SG4AE
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M0564SG4AE-ND M0564SG4AE M0564SG4AE M0564SG4AE
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz
Bits Other; A/D 15x12b
RAM 20 KB 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers