IC MCU 32BIT 16KB FLASH 33QFN Product overview: M054ZAN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M054ZAN can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 810123-M054ZAN
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 50MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 5x12b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
ARM® Cortex®-M0 NuMicro M051™ Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH
ARM® Cortex®-M0 NuMicro M051™ Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH
IC MCU 32BIT 16KB FLASH 33QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M054ZAN | 810123-M054ZAN | M054ZAN-ND | M054ZAN | M054ZAN |
| Product Name | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M054ZAN | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| RAM | 4 KB | 16 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Package Type | Other; Tray | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |