IC MCU 32BIT 8KB FLASH 48LQFP Product overview: M052LDN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M052LDN can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 829006-M052LDN
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 8KB FLASH 48LQFP
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M052LDN | 829006-M052LDN | M052LDN | M052LDN |
| Product Name | 32-bit 32BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M052LDN | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Package Type | Other; Tray | QFP | QFP; Other; 48-LQFP |