The NuMicro M052LAN is a 32-bit microcontroller based on the ARM Cortex-M0 architecture, designed for a variety of embedded applications. It operates at a maximum frequency of 50 MHz and features 8 KB of flash memory. The microcontroller supports multiple communication interfaces, including I²C, SPI, and UART, making it suitable for diverse connectivity needs. It also includes a 12-bit analog-to-digital converter (ADC) and various timers, enhancing its capability for real-time processing and control tasks. The device is available in multiple package options, including LQFP-48, which provides flexibility for different design requirements. This microcontroller is ideal for engineers looking for a compact and efficient solution for their embedded system projects.
IC MCU 32BIT 8KB FLASH 48LQFP Product overview: M052LAN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M052LAN can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 715066-M052LAN
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Speed: 50MHz
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 2.5V ~ 5.5V
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 40
Date RAM Size: 4K x 8
ARM® Cortex®-M0 NuMicro M051™ Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH
IC MCU 32BIT 8KB FLASH 48LQFP
IC MCU 32BIT 8KB FLASH 48LQFP
ARM® Cortex®-M0 NuMicro M051™ Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M052LAN | 715066-M052LAN | M052LAN-ND | M052LAN | M052LAN | M052LAN |
| Product Name | 32-bit 32BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M052LAN | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 4 KB | 8 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 48-LQFP | QFP | QFP; Other; 48-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |