Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 715065-M0518SC2AE
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Speed: 50MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVR, POR, PWM, WDT
Program Memory Size: 36KB (36K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 2.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 56
Date RAM Size: 8K x 8
ARM® Cortex®-M0 NuMicro M0518 Microcontroller IC 32-Bit Single-Core 50MHz 36KB (36K x 8) FLASH 64-LQFP (7x7)
IC MCU 32BIT 36KB FLASH 64LQFP Product overview: M0518SC2AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 36KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 36KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M0518SC2AE can be used for catalog matching and distributor lookup.
IC MCU 32BIT 36KB FLASH 64LQFP
ARM® Cortex®-M0 NuMicro M0518 Microcontroller IC 32-Bit Single-Core 50MHz 36KB (36K x 8) FLASH 64-LQFP (7x7)
IC MCU 32BIT 36KB FLASH 64LQFP
IC MCU 32BIT 36KB FLASH 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 715065-M0518SC2AE | M0518SC2AE-ND | 685-M0518SC2AE | 576-M0518SC2AE | M0518SC2AE | M0518SC2AE | M0518SC2AE |
| Product Name | Embedded - Embedded - Microcontrollers - M0518SC2AE | Microcontrollers | 32-bit 32BIT 36KB Embedded Microcontroller MCU | IC MCU 32BIT 36KB FLASH 64LQFP | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| RAM | 36 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |