Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 848764-M0518LD2AE
Series: NuMicro M0518
Features: series Microcontroller IC
Package: Tray
Number of I/O: 42
Family Name: M0518LD2
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M0 NuMicro M0518 Microcontroller IC 32-Bit Single-Core 50MHz 68KB (68K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 68KB FLASH 48LQFP Product overview: M0518LD2AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 68KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M0518LD2AE can be used for catalog matching and distributor lookup.
IC MCU 32BIT 68KB FLASH 48LQFP
IC MCU 32BIT 68KB FLASH 48LQFP
IC MCU 32BIT 68KB FLASH 48LQFP
ARM® Cortex®-M0 NuMicro M0518 Microcontroller IC 32-Bit Single-Core 50MHz 68KB (68K x 8) FLASH 48-LQFP (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 848764-M0518LD2AE | M0518LD2AE-ND | 685-M0518LD2AE | M0518LD2AE | M0518LD2AE | M0518LD2AE | M0518LD2AE |
| Product Name | Embedded - Embedded - Microcontrollers - M0518LD2AE | Microcontrollers | 32-bit 32BIT 68KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| I/O Ports | 42 | 42 | 42 | ||||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 8x12b | ||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB |