IC MCU 32BIT 36KB FLASH 48LQFP Product overview: M0518LC2AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 36KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 36KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M0518LC2AE can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 784834-M0518LC2AE
Series: NuMicro M0518
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M0
Speed: 50MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 36KB (36K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
ARM® Cortex®-M0 NuMicro M0518 Microcontroller IC 32-Bit Single-Core 50MHz 36KB (36K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M0 NuMicro M0518 Microcontroller IC 32-Bit Single-Core 50MHz 36KB (36K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 36KB FLASH 48LQFP
IC MCU 32BIT 36KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M0518LC2AE | 784834-M0518LC2AE | M0518LC2AE-ND | M0518LC2AE | M0518LC2AE | M0518LC2AE |
| Product Name | 32-bit 32BIT 36KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M0518LC2AE | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| RAM | 8 KB | 36 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | Other; 48-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |