IC MCU 32BIT 64KB FLASH 33QFN Product overview: M0516ZDN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M0516ZDN can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 33-QFN (5x5)
Manufacturer: Nuvoton Technology Corporation of America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011435-M0516ZDN
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MSP430FR5859IRHAR;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
IC MCU 32BIT 64KB FLASH 33QFN
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 33-QFN (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M0516ZDN | 816-M0516ZDN-ND | 1011435-M0516ZDN | M0516ZDN | M0516ZDN |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | OEM Parts - OEM Parts (M - N) - M0516ZDN | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Package Type | Other; Tray | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | ||
| Pin Count | 32 | 32 |