IC MCU 32BIT 64KB FLASH 33QFN Product overview: M032TD2AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M032TD2AE can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 33-QFN (4x4)
IC MCU 32BIT 64KB FLASH 33QFN
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 33-QFN (4x4)
IC MCU 32BIT 64KB FLASH 33QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M032TD2AE | 816-M032TD2AE-ND | M032TD2AE | M032TD2AE | M032TD2AE |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts | ||
| Serial Interface | I2S/SPI/UART/USB | SPI; UART; USART; USB |