IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (7x7)
IC MCU 32BIT 256KB FLASH 64LQFP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M032SG8AE | M032SG8AE | M032SG8AE | M032SG8AE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | |
| Supply Voltage | 3.6 to 2 volts | 2 to 3.6 volts | ||
| Package Type | QFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP |