ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (7x7)
IC MCU 32BIT 256KB FLASH 64LQFP
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (7x7)
IC MCU 32BIT 256KB FLASH 64LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 816-M032SG6AE-ND | M032SG6AE | M032SG6AE | M032SG6AE |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | |
| Bits | Other; A/D 16x12b SAR | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |