Nuvoton Technology Corp. America Microcontrollers M032SE3AE

Description
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 816-M032SE3AE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
816-M032SE3AE-ND
Microcontrollers 816-M032SE3AE-ND
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-M032SE3AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-M032SE3AE
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-M032SE3AE
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: M032SE3AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M032SE3AE can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: M032SE3AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M032SE3AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368573-M032SE3AE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368573-M032SE3AE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368573-M032SE3AE
Win Source Part Number: 1368573-M032SE3AE Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Nuvoton Technology Corporation Series: NuMicro M032 Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (7x7) Base Product Number: M032 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 48MHz Number of I/O: 51 Core Processor: ARM® Cortex®-M0 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 16x12b SAR Oscillator Type: Internal

Win Source Part Number: 1368573-M032SE3AE
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Nuvoton Technology Corporation
Series: NuMicro M032
Package: Tray
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (7x7)
Base Product Number: M032
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 48MHz
Number of I/O: 51
Core Processor: ARM® Cortex®-M0
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 16x12b SAR
Oscillator Type: Internal

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M032SE3AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M032SE3AE
Integrated Circuits (ICs) - Embedded - Microcontrollers M032SE3AE
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - M032SE3AE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M032SE3AE
Embedded - Microcontrollers M032SE3AE
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - M032SE3AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M032SE3AE
Microcontrollers M032SE3AE
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)

Buy Now
Microcontrollers - M032SE3AE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M032SE3AE
Microcontrollers M032SE3AE
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 816-M032SE3AE-ND 685-M032SE3AE 1368573-M032SE3AE M032SE3AE M032SE3AE M032SE3AE M032SE3AE
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 16x12b SAR
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details