Nuvoton Technology Corp. America Microcontrollers M032LG8AE

Description
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 816-M032LG8AE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
816-M032LG8AE-ND
Microcontrollers 816-M032LG8AE-ND
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - M032LG8AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M032LG8AE
Microcontrollers M032LG8AE
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M032LG8AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M032LG8AE
Integrated Circuits (ICs) - Embedded - Microcontrollers M032LG8AE
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - M032LG8AE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M032LG8AE
Embedded - Microcontrollers M032LG8AE
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 816-M032LG8AE-ND M032LG8AE M032LG8AE M032LG8AE
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz
Bits Other; A/D 12x12b SAR
RAM 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00568300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details