ARM® Cortex®-M0 - Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 33-QFN (4x4)
IC MCU 32BIT 64KB FLASH 33QFN Product overview: M031TD2AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M031TD2AE can be used for catalog matching and distributor lookup.
Win Source Part Number: 960301-M031TD2AE
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit
Connectivity: EBI/EMI, I²C, I²S, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 10x12b SAR
Oscillator Type: Internal
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 33-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430FR2476TRHBR;
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Nuvoton Technology Corporation
Other Names: 816-M031TD2AE
IC MCU 32BIT CORTEX-M0 64KB FLAS
ARM® Cortex®-M0 - Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 33-QFN (4x4)
IC MCU 32BIT CORTEX-M0 64KB FLAS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 816-M031TD2AE-ND | 685-M031TD2AE | 960301-M031TD2AE | M031TD2AE | M031TD2AE | M031TD2AE |
| Product Name | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 10x12b SAR | |||||
| RAM | 8 KB | 8 KB | 64 KB | 8 KB | 8 KB | 8 KB |
| ROM | 64 KB |