M0+FLASH/RAM=256KB/6
ARM® Cortex®-M0 NuMicro™ M031 Microcontroller IC 32-Bit 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
M0+FLASH/RAM=256KB/6
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 816-M031LG8AE-ND | M031LG8AE | M031LG8AE |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz |
| Bits | Other; A/D 12x12b SAR | ||
| RAM | 64 KB | 64 KB | 64 KB |
| ROM | 256 KB |