Win Source Part Number: 1368571-M031LD2AE
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Nuvoton Technology Corporation
Package: Tray
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Base Product Number: M031
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 48MHz
Number of I/O: 42
Core Processor: ARM® Cortex®-M0
Core Size: 32-Bit
Connectivity: EBI/EMI, I²S, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 12x12b SAR
Oscillator Type: Internal
IC MCU 32BIT 64KB FLASH 48LQFP Product overview: M031LD2AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M031LD2AE can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 - Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M0 - Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT CORTEX-M0 64KB FLAS
IC MCU 32BIT CORTEX-M0 64KB FLAS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1368571-M031LD2AE | 685-M031LD2AE | 816-M031LD2AE-ND | M031LD2AE | M031LD2AE | M031LD2AE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |
| RAM | 64 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts | 1.8 to 3.6 volts |