Nuvoton Technology Corp. America Microcontrollers M031EC1AE

Description
ARM® Cortex®-M0 - Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 28-TSSOP
Request a Quote Datasheet
Description
ARM® Cortex®-M0 - Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 816-M031EC1AE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
816-M031EC1AE-ND
Microcontrollers 816-M031EC1AE-ND
ARM® Cortex®-M0 - Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 28-TSSOP

ARM® Cortex®-M0 - Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M031EC1AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M031EC1AE
Integrated Circuits (ICs) - Embedded - Microcontrollers M031EC1AE
IC MCU 32BIT CORTEX-M0 32KB FLAS

IC MCU 32BIT CORTEX-M0 32KB FLAS

Supplier's Site
Microcontrollers - M031EC1AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M031EC1AE
Microcontrollers M031EC1AE
ARM® Cortex®-M0 - Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 28-TSSOP

ARM® Cortex®-M0 - Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 816-M031EC1AE-ND M031EC1AE M031EC1AE
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 7x12b SAR
RAM 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details