ARM® Cortex®-M7 KM1M7AFxx Microcontroller IC 32-Bit 160MHz 512KB (512K x 8) FLASH 100-HQFP (14x14)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | KM1M7AF52NXW |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 160 MHz |
| RAM | 128 KB |