AM13E KM101E Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 80-QFP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | KM101EFA8DXW |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 20 MHz |
| RAM | 4 KB |