KM101 KM101L Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-QFP (10x10)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | KM101EFA1AXX |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 20 MHz |