Dual N-channel MOSFET with integrated gate resistors for lithium-ion battery protection, housed in a CSP (Chip Size Package) TCSP1835011-N4 measuring 1.8 mm x 3.5 mm. Features a source-source breakdown voltage of 12 V, gate-source voltage rating of ±8 V, continuous source current of 16 A for FET1 and 35 A for FET2, and maximum channel temperature of 150 °C. Thermal resistance is 232 °C/W for FET1 and 33 °C/W for FET2 under specified mounting conditions. Halogen-free and RoHS compliant.
MOSFET 2N-CH 12V 16A 10SMD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 816-KFCAB21520LTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 10-SMD, No Lead |