KFC4B22180L is a dual N-channel MOSFET with integrated gate resistors designed for lithium-ion battery protection circuits. It is packaged in a CSP (Chip Size Package) MLGA004-W-1717-RB with dimensions of 1.74 mm x 1.74 mm. The device has a source-source voltage rating of 20 V and gate-source voltage rating of ±8 V. It supports continuous source current up to 10 A per channel and features a typical on-state resistance of 9.4 mΩ at VGS = 4.5 V. Thermal resistance from junction to ambient is 312 °C/W on FR4 board and 83 °C/W on ceramic substrate. The part is RoHS compliant and meets MSL Level 1 requirements.
MOSFET 2N-CH 20V 5A 4CSP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 816-KFC4B22180LTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 4-XFLGA, CSP |