IC SOC CHIPCORDER AUD 48LQFP Product overview: ISD9160CFI from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ISD9160CFI can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 875535-ISD9160CFI
Operating Temperature Range: -40°C ~ 85°C
Core Processor: ARM® Cortex®-M0
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Number of I/O: 8
Program Memory Type: FLASH (145kB)
Family Name: ISD9160
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SOC CHIPCORDER AUD 48LQFP
IC SOC CHIPCORDER AUD 48LQFP
IC SOC CHIPCORDER AUD 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-ISD9160CFI | 875535-ISD9160CFI | ISD9160CFI | ISD9160CFI | ISD9160CFI |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - ISD9160CFI | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 12 KB | 145 KB | 12 KB | 12 KB | |
| Serial Interface | I2C, IrDA, LIN, SPI, UART/USART | I²C; SPI; UART; USART; I²C, IrDA, LIN, SPI, UART/USART | |||
| Package Type | Other; Tray | QFP; Other; 48-LQFP (7x7) | QFP | QFP; Other; 48-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |