Voice Record/Playback IC Multiple Message 26 ~ 80 Sec Pushbutton, SPI 28-TSOP
| DigiKey | |
|---|---|
| Product Category | Audio Processor ICs |
| Product Number | ISD1740EYR-ND |
| Input Signal | Analog |
| Output Signal | Analog |
| Mounting | Surface Mount (SMT) |
| Package/Case | "28-TSSOP (0.465"", 11.80mm Width)" |