Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1189420-ISD1730SYI
Mounting Style: SMD
Features: Automatic Gain Control, Volume Control
Input Signal: Analog - Single Ended, Microphone
Output Signal: Analog - Single Ended, PWM Speaker Output
Interface: Pushbutton, SPI
Duration: 20 ~ 60 Sec
Sampling Frequency: 4 ~ 12kHz
Messaging: Multiple
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189420-ISD1730SYI |
| Product Name | Electronic Surplus - ISD1730SYI |