Voice Record/Playback IC Multiple Message 120 ~ 360 Sec Pushbutton, SPI 28-DIP
| DigiKey | |
|---|---|
| Product Category | Audio Processor ICs |
| Product Number | ISD17180PY01-ND |
| Input Signal | Analog |
| Output Signal | Analog |
| Mounting | Through Hole |
| Package/Case | "28-DIP (0.600"", 15.24mm)" |