Single N-channel MOSFET in a CSP (Chip Size Package) TOP package with dimensions 1.0 mm × 1.0 mm, designed for load switching circuits. It has a drain-source voltage rating of 12 V, a continuous drain current of 3.9 A on a FR4 board with minimum copper, and a typical on-resistance of 17 mΩ at VGS = 2.5 V. The device is RoHS compliant and operates from -40 °C to +85 °C ambient temperature. It meets AEC-Q101 H2 ESD classification.
SINGLE NCH MOSFET, 12V, 3.9A 17M
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 816-FK4B01120LTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |