CR16B - Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) ROM 176-LQFP (24x24)
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 736672-87541VDG/K2
Packaging: Tray
Mounting Style: SMD
Core Processor: CR16B
Speed: 20MHz
Connectivity: Host Interface, I2C, PS/2, SMBus, UART/USART
Peripherals: PWM, WDT
Program Memory Size: 4KB (4K x 8)
Program Memory Type: ROM
Data Converters: A/D 5x8b; D/A 4x8b
Categories: Integrated Circuits
Supplier Device Package: 176-LQFP (24x24)
Status: Obsolete
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)
Data Bus Width: 16-Bit
The number of I/O: 88
Date RAM Size: 2K x 8
IC MCU 16BIT 4KB ROM 176LQFP Product overview: 87541VDG/K2 from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-87541VDG/K2 can be used for catalog matching and distributor lookup.
CR16B - Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) ROM 176-LQFP (24x24)
IC MCU 16BIT 4KB ROM 176LQFP
IC MCU 16BIT 4KB ROM 176LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 87541VDG/K2-ND | 736672-87541VDG/K2 | 685-87541VDG/K2 | 87541VDG/K2 | 87541VDG/K2 | 87541VDG/K2 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - 87541VDG/K2 | 16-bit 16BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 2 KB | 4 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 4 KB |