Nuvoton Technology Corp. America Memory - SDRAM - 87427F5-R/L1 87427F5-R/L1

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 198330-87427F5-R/L1 Categories: Integrated Circuits Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 198330-87427F5-R/L1 Categories: Integrated Circuits Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - 87427F5-R/L1 - 198330-87427F5-R/L1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - 87427F5-R/L1
198330-87427F5-R/L1
Memory - SDRAM - 87427F5-R/L1 198330-87427F5-R/L1
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 198330-87427F5-R/L1 Categories: Integrated Circuits Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 198330-87427F5-R/L1
Categories: Integrated Circuits
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 2020-87427F5-R/L1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-87427F5-R/L1
Memory IC and Storage Component 2020-87427F5-R/L1
RAM DRAM / Memory IC Product overview: 87427F5-R/L1 from Nuvoton Technology Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-87427F5-R/L1 can be used for catalog matching and distributor lookup.

RAM DRAM / Memory IC Product overview: 87427F5-R/L1 from Nuvoton Technology Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-87427F5-R/L1 can be used for catalog matching and distributor lookup.

Supplier's Site
RAM DRAM

RAM DRAM

Supplier's Site Datasheet
Memory - 87427F5-R/L1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 198330-87427F5-R/L1 2020-87427F5-R/L1 87427F5-R/L1 87427F5-R/L1
Product Name Memory - SDRAM - 87427F5-R/L1 Memory IC and Storage Component Memory Memory
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details