Manufacturer: Sunlord
Win Source Part Number: 851034-UPZ1005D121-1
Series: UPZ
Features: 120 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | UPZ1005D121-1R3TF |
| Product Name | Ferrite Beads and Chips - UPZ1005D121-1R3TF |