Manufacturer: Sunlord
Win Source Part Number: 898729-SZ1608K102TF
Series: SZ
Operating Temperature Range: -55°C ~ 125°C
Features: 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 250mA 700mOhm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SZ1608K102TF |
| Product Name | Ferrite Beads and Chips - SZ1608K102TF |