Manufacturer: Sunlord
Win Source Part Number: 851032-SZ1608F470TF
Series: SZ
Features: 47 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SZ1608F470TF |
| Product Name | Ferrite Beads and Chips - SZ1608F470TF |