Manufacturer: Sunlord
Win Source Part Number: 935802-SZ1005G300TF
Series: SZ
Operating Temperature Range: -55°C ~ 125°C
Features: 30 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 150mOhm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SZ1005G300TF |
| Product Name | Ferrite Beads and Chips - SZ1005G300TF |