Win Source Part Number: 1379964-SP372SA-3C
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 44 pct.
MSL Level: 4 (72 Hours)
Mfr: Solidlite
Package: Strip
Product Status: Active
Package / Case: 0605 (1613 Metric)
Supplier Device Package: 0605
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 1.25mm W
REACH Status: REACH info available upon request
ECCN: EAR99
Color: Red, Green, Blue (RGB)
Configuration: Common Anode
Height (Max): 0.50mm
Millicandela Rating: 27.5mcd Red, 135mcd Green, 40mcd Blue
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 1.25mm
Voltage - Forward (Vf) (Typ): 1.85V Red, 2.9V Green, 2.9V Blue
Current - Test: 5mA
Viewing Angle: 130°
Wavelength - Dominant: 625nmRed, 525nm Green, 470nm Blue
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | SP372SA-3C |
| Product Name | Optoelectronics - LED Indication - Discrete |