Manufacturer: Sunlord
Win Source Part Number: 895337-SLDA52-2R540G
Series: SLDA
Features: 2.54GHz Bluetooth, WLAN Chip RF Antenna - 2.5dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | SLDA52-2R540G-S1TF |
| Product Name | RF Antennas - SLDA52-2R540G-S1TF |