Win Source Part Number: 1373185-SLDA31-2R450
Category: RF and Wireless - RF Antennas
Package: Tape & Reel
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SLDA
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8517.79.0000
Applications: Bluetooth, WLAN
ECCN: EAR99
Termination: Solder
Power - Max: 2 W
RF Family/Standard: Bluetooth, WiFi
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.45GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 2
Gain: 2.5dBi
Height (Max): 0.047" (1.20mm)
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | SLDA31-2R450G-S2TF |
| Product Name | RF and Wireless - RF Antennas |