Win Source Electronics Resistors -Chip Resistor - Surface Mount

Description
Manufacturer: Walsin Technology Corporation Category: Resistors -Chip Resistor - Surface Mount Series: WR Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -55°C ~ 155°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Product Status: Active Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote Datasheet
Description
Manufacturer: Walsin Technology Corporation Category: Resistors -Chip Resistor - Surface Mount Series: WR Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -55°C ~ 155°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Product Status: Active Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: Walsin Technology Corporation Category: Resistors -Chip Resistor - Surface Mount Series: WR Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -55°C ~ 155°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Product Status: Active Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Walsin Technology Corporation
Category: Resistors -Chip Resistor - Surface Mount
Series: WR
Package: Tape & Reel (TR) Cut Tape (CT)
Operating Temperature: -55°C ~ 155°C
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Product Status: Active
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Name Resistors -Chip Resistor - Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR2512-01-R050-F - 1070920-LRC-LR2512-01-R050-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LRF2010-01-R010-F - 1070942-LRC-LRF2010-01-R010-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 ohms
View Details
Chip Resistor - Surface Mount - CR16-222FV - 1129828-CR16-222FV - Win Source Electronics
Specs
Resistance Range 2200 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LR2512-01-R040-F - 1070919-LRC-LR2512-01-R040-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0400 ohms
Tolerance 1 +/- %
View Details