Manufacturer: Sunlord
Win Source Part Number: 890528-PZ1608U331-1R
Series: PZ
Operating Temperature Range: -55°C ~ 125°C
Features: 330 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 140mOhm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | PZ1608U331-1R2TF |
| Product Name | Ferrite Beads and Chips - PZ1608U331-1R2TF |