Manufacturer: Vishay Beyschlag/Draloric/B
Category: Sensors, Transducers -Temperature Sensors -RTD (Resistance Temperature Detector)
Series: Automotive, AEC-Q200, PTS
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Resistance @ 0°C: 100 Ohms
Resistance Tolerance: ±0.3K
RTD Material: Platinum (Pt)
Operating Temperature: -55°C ~ 175°C
Termination: SMD (SMT) Tabs
| Win Source Electronics | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PTS0805M1B100RP100 |
| Product Name | Sensors, Transducers -Temperature Sensors -RTD (Resistance Temperature Detector) |
| Element Material | Platinum |