Win Source Electronics Power Supplies - External/Internal (Off-Board) AC DC Converters

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: UHP-350 (350W) Package: Box Product Status: Active Type: Enclosed Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Output 1: 24V Current - Output 1: 14.6 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: UHP-350 (350W) Package: Box Product Status: Active Type: Enclosed Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Output 1: 24V Current - Output 1: 14.6 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) AC DC Converters
Power Supplies - External/Internal (Off-Board) AC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: UHP-350 (350W) Package: Box Product Status: Active Type: Enclosed Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Output 1: 24V Current - Output 1: 14.6 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: MEAN WELL USA Inc.
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: UHP-350 (350W)
Package: Box
Product Status: Active
Type: Enclosed
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1: 24V
Current - Output 1: 14.6 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board) AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - AC DC Converters - 1237773-IRM-10-12 - Win Source Electronics
Specs
Package Type DIP; Other; Box
Output Power 10 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
AC DC Converters - IRM-10-15 - 847656-IRM-10-15 - Win Source Electronics
Specs
Package Type Other; Tray
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1220721-UHP-200-5 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 200 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details