Win Source Electronics Power Supplies - External/Internal (Off-Board) AC DC Converters

Description
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: RS-150 (150W) Package: Box Product Status: Active Type: Enclosed Applications: ITE (Commercial) Voltage - Isolation: 3 kV Mounting Type: Chassis Mount Size / Dimension: 7.83" L x 3.86" W x 1.50" H (199.0mm x 98.0mm x 38.0mm)
Request a Quote Datasheet
Description
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: RS-150 (150W) Package: Box Product Status: Active Type: Enclosed Applications: ITE (Commercial) Voltage - Isolation: 3 kV Mounting Type: Chassis Mount Size / Dimension: 7.83" L x 3.86" W x 1.50" H (199.0mm x 98.0mm x 38.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) AC DC Converters
Power Supplies - External/Internal (Off-Board) AC DC Converters
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: RS-150 (150W) Package: Box Product Status: Active Type: Enclosed Applications: ITE (Commercial) Voltage - Isolation: 3 kV Mounting Type: Chassis Mount Size / Dimension: 7.83" L x 3.86" W x 1.50" H (199.0mm x 98.0mm x 38.0mm)

Manufacturer: MEAN WELL USA Inc.
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: RS-150 (150W)
Package: Box
Product Status: Active
Type: Enclosed
Applications: ITE (Commercial)
Voltage - Isolation: 3 kV
Mounting Type: Chassis Mount
Size / Dimension: 7.83" L x 3.86" W x 1.50" H (199.0mm x 98.0mm x 38.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board) AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data