Manufacturer: MEAN WELL USA Inc.
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: LRS-50 (50W)
Package: Box
Product Status: Active
Type: Enclosed
Voltage - Input: 85 ~ 264 VAC, 120 ~ 373 VDC
Voltage - Output 1: 24V
Applications: Household Appliances, ITE (Commercial)
Operating Temperature: -30°C ~ 70°C (With Derating)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Power Supplies - External/Internal (Off-Board) AC DC Converters |
| Package Type | Other; Box |