Win Source Electronics Power Supplies - Board Mount DC DC Converters

Description
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - Board Mount DC DC Converters Series: NID100 (100W) Package: Box Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Voltage - Input (Min): 10.5V Operating Temperature: -30°C ~ 85°C (With Derating) Efficiency: 93%
Request a Quote Datasheet
Description
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - Board Mount DC DC Converters Series: NID100 (100W) Package: Box Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Voltage - Input (Min): 10.5V Operating Temperature: -30°C ~ 85°C (With Derating) Efficiency: 93%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - Board Mount DC DC Converters Series: NID100 (100W) Package: Box Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Voltage - Input (Min): 10.5V Operating Temperature: -30°C ~ 85°C (With Derating) Efficiency: 93%

Manufacturer: MEAN WELL USA Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: NID100 (100W)
Package: Box
Product Status: Active
Type: Non-Isolated PoL Module
Number of Outputs: 1
Voltage - Input (Min): 10.5V
Operating Temperature: -30°C ~ 85°C (With Derating)
Efficiency: 93%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data