Win Source Electronics Power Supplies - Board Mount DC DC Converters

Description
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - Board Mount DC DC Converters Series: SPBW06 (6W) Package: Tube Product Status: Active Type: Isolated Module Number of Outputs: 1 Applications: ITE (Commercial) Features: Remote On/Off, OCP, SCP Operating Temperature: -40°C ~ 85°C (With Derating)
Request a Quote
Description
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - Board Mount DC DC Converters Series: SPBW06 (6W) Package: Tube Product Status: Active Type: Isolated Module Number of Outputs: 1 Applications: ITE (Commercial) Features: Remote On/Off, OCP, SCP Operating Temperature: -40°C ~ 85°C (With Derating)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - Board Mount DC DC Converters Series: SPBW06 (6W) Package: Tube Product Status: Active Type: Isolated Module Number of Outputs: 1 Applications: ITE (Commercial) Features: Remote On/Off, OCP, SCP Operating Temperature: -40°C ~ 85°C (With Derating)

Manufacturer: MEAN WELL USA Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: SPBW06 (6W)
Package: Tube
Product Status: Active
Type: Isolated Module
Number of Outputs: 1
Applications: ITE (Commercial)
Features: Remote On/Off, OCP, SCP
Operating Temperature: -40°C ~ 85°C (With Derating)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data