Alternative Parts (Cross-Reference): Cross
Manufacturer: MEAN WELL USA Inc.
Category: Power Supplies - Board Mount AC DC Converters
Series: IRM-03 (3W)
Package: Tube
Product Status: Active
Type: Enclosed
Voltage - Input: 85 ~ 305 VAC, 120 ~ 430 VDC
Applications: ITE (Commercial)
Applications: Universal Input
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount AC DC Converters |
| Package Type | Other; Tube |