Alternative Parts (Cross-Reference): Cross
Manufacturer: MEAN WELL USA Inc.
Category: Power Supplies - Board Mount AC DC Converters
Series: MPM-20 (20W)
Package: Box
Product Status: Active
Type: Enclosed
Voltage - Input: 80 ~ 264 VAC
Voltage - Output 1: 24V
Current - Output (Max): 900mA
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount AC DC Converters |
| Package Type | Other; Box |