Win Source Electronics Power Supplies - Board Mount AC DC Converters

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - Board Mount AC DC Converters Series: IRM-60 (60W) Package: Box Product Status: Active Type: Enclosed Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 24V Applications: ITE (Commercial)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - Board Mount AC DC Converters Series: IRM-60 (60W) Package: Box Product Status: Active Type: Enclosed Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 24V Applications: ITE (Commercial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount AC DC Converters
Power Supplies - Board Mount AC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - Board Mount AC DC Converters Series: IRM-60 (60W) Package: Box Product Status: Active Type: Enclosed Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 24V Applications: ITE (Commercial)

Alternative Parts (Cross-Reference): Cross
Manufacturer: MEAN WELL USA Inc.
Category: Power Supplies - Board Mount AC DC Converters
Series: IRM-60 (60W)
Package: Box
Product Status: Active
Type: Enclosed
Voltage - Input: 85 ~ 264 VAC
Voltage - Output 1: 24V
Applications: ITE (Commercial)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - Board Mount AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - UHP-1000-12 - 846712-UHP-1000-12 - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1356031-PPS-125-24 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 101 to 125 watts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details