Win Source Electronics PMIC - PMIC - Voltage Reference - AP432YA

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432; AP432L; AP432R; AP432W; Introduction Date: September 28, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432; AP432L; AP432R; AP432W; Introduction Date: September 28, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP432YA -  - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP432YA
PMIC - PMIC - Voltage Reference - AP432YA
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432; AP432L; AP432R; AP432W; Introduction Date: September 28, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: AP432
Alternative Parts (Cross-Reference): AP432; AP432L; AP432R; AP432W;
Introduction Date: September 28, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name PMIC - PMIC - Voltage Reference - AP432YA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC1258CMS8-3#PBF - 135687-LTC1258CMS8-3#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 60 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460DCS8-5#PBF - 020266-LT1460DCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634ACS8-5#PBF - 1058512-LT1634ACS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details