Win Source Electronics PMIC - PMIC - Voltage Reference - AP432RA

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432Y; AP432; AP432L; Introduction Date: September 28, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432Y; AP432; AP432L; Introduction Date: September 28, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP432RA -  - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP432RA
PMIC - PMIC - Voltage Reference - AP432RA
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432Y; AP432; AP432L; Introduction Date: September 28, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: AP432
Alternative Parts (Cross-Reference): AP432Y; AP432; AP432L;
Introduction Date: September 28, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name PMIC - PMIC - Voltage Reference - AP432RA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634BCMS8-2.5#PBF - 107563-LT1634BCMS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790BCS6-2.5#TRPBF - 002741-LT1790BCS6-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460HCS3-3.3#TRPBF - 136140-LT1460HCS3-3.3#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details