Win Source Electronics PMIC - PMIC - Voltage Reference - AP432ARA

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432AL; AP432AYL; AP432ARL; AP432AY; Introduction Date: June 09, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432AL; AP432AYL; AP432ARL; AP432AY; Introduction Date: June 09, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP432ARA -  - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP432ARA
PMIC - PMIC - Voltage Reference - AP432ARA
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432AL; AP432AYL; AP432ARL; AP432AY; Introduction Date: June 09, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: AP432
Alternative Parts (Cross-Reference): AP432AL; AP432AYL; AP432ARL; AP432AY;
Introduction Date: June 09, 2003
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name PMIC - PMIC - Voltage Reference - AP432ARA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1461CIS8-4#PBF - 1058321-LT1461CIS8-4#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460BIS8-2.5#PBF - 1058274-LT1460BIS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790ACS6-3#TRPBF - 127906-LT1790ACS6-3#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details